Panasonic Chip Resistor - Surface Mount ERJ-H2RD1650X

Description
RES 165 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 165 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1650X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1650X
Chip Resistor - Surface Mount ERJ-H2RD1650X
RES 165 OHM 0.5% 1/10W 0402

RES 165 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6783
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6783
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6784
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6784
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1650X 28AJ6783
Product Name Chip Resistor - Surface Mount Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details