Panasonic Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1622X

Description
RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6782
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6782
RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6781
Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6781
RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K2, 0.1W, THICK FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6782
Product Name Resistor, 16K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers