Panasonic Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1621X

Description
RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9374
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9374
RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9375
Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9375
RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.1W, THICK FILM, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9374
Product Name Resistor, 1K62, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers