Panasonic Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1620X

Description
RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1920
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1920
RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1919
Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1919
RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 162R, 0.1W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1920
Product Name Resistor, 162R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details