Panasonic Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1603X

Description
RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6780
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6780
RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1918
Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1918
RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.1W, THICK FILM, 0402; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6780
Product Name Resistor, 160K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details