Panasonic Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1600X

Description
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6779
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6779
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9372
Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9372
RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160R, 0.1W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD1600X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1600X
Chip Resistor - Surface Mount ERJ-H2RD1600X
RES 160 OHM 0.5% 1/10W 0402

RES 160 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6779 ERJ-H2RD1600X
Product Name Resistor, 160R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details