Panasonic Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1583X

Description
RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9367
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9367
RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1911
Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1911
RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.1W, THICK FILM, 0402; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD1583X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1583X
Chip Resistor - Surface Mount ERJ-H2RD1583X
RES 158K OHM 0.5% 1/10W 0402

RES 158K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9367 ERJ-H2RD1583X
Product Name Resistor, 158K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 158000 ohms 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details