Panasonic Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1582X

Description
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9366
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9366
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1910
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1910
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9366
Product Name Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details