Panasonic Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1543X

Description
RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1908
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1908
RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1907
Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1907
RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.1W, THICK FILM, 0402; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1908
Product Name Resistor, 154K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers