Panasonic Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD14R7X

Description
RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9345
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9345
RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6762
Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6762
RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.1W, THICK FILM, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9345
Product Name Resistor, 14R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers