Panasonic Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1432X

Description
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9349
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9349
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1898
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1898
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9349
Product Name Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details