Panasonic Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1431X

Description
RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9348
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9348
RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6768
Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6768
RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.1W, THICK FILM, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9348
Product Name Resistor, 1K43, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details