Panasonic Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1400X

Description
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1895
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1895
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6763
Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6763
RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.1W, THICK FILM, 0402; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1895
Product Name Resistor, 140R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details