Panasonic Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1370X

Description
RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1890
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1890
RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9341
Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9341
RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137R, 0.1W, THICK FILM, 0402; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1890
Product Name Resistor, 137R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details