Panasonic Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1331X

Description
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6757
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6757
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1887
Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1887
RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K33, 0.1W, THICK FILM, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6757
Product Name Resistor, 1K33, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details