Panasonic Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD12R7X

Description
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9316
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9316
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9317
Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9317
RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.1W, THICK FILM, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9316
Product Name Resistor, 12R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details