Panasonic Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD12R1X

Description
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1873
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1873
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9315
Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9315
RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R1, 0.1W, THICK FILM, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1873
Product Name Resistor, 12R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details