Panasonic Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1271X

Description
RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1883
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1883
RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6750
Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6750
RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.1W, THICK FILM, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1883
Product Name Resistor, 1K27, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details