Panasonic Chip Resistor - Surface Mount ERJ-H2RD1241X

Description
RES 1.24K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 1.24K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1241X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1241X
Chip Resistor - Surface Mount ERJ-H2RD1241X
RES 1.24K OHM 0.5% 1/10W 0402

RES 1.24K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9326
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9326
RESISTOR, 1K24, 0.1W, THICK FILM, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.1W, THICK FILM, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6747
Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6747
RESISTOR, 1K24, 0.1W, THICK FILM, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.1W, THICK FILM, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1241X 28AJ9326
Product Name Chip Resistor - Surface Mount Resistor, 1K24, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details