Panasonic Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD11R8X

Description
RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9306
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9306
RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6728
Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6728
RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.1W, THICK FILM, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD11R8X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD11R8X
Chip Resistor - Surface Mount ERJ-H2RD11R8X
RES 11.8 OHM 0.5% 1/10W 0402

RES 11.8 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9306 ERJ-H2RD11R8X
Product Name Resistor, 11R8, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details