Panasonic Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD11R5X

Description
RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6726
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6726
RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6727
Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6727
RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.1W, THICK FILM, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6726
Product Name Resistor, 11R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details