Panasonic Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD11R3X

Description
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6725
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6725
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9305
Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9305
RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R3, 0.1W, THICK FILM, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6725
Product Name Resistor, 11R3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details