Panasonic Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD11R0X

Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6724
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6724
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1859
Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1859
RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 11R, 0.1W, THICK FILM, 0402; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6724
Product Name Resistor, 11R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details