Panasonic Chip Resistor - Surface Mount ERJ-H2RD1183X

Description
RES 118K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 118K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1183X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1183X
Chip Resistor - Surface Mount ERJ-H2RD1183X
RES 118K OHM 0.5% 1/10W 0402

RES 118K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1870
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1870
RESISTOR, 118K, 0.1W, THICK FILM, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.1W, THICK FILM, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9314
Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9314
RESISTOR, 118K, 0.1W, THICK FILM, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.1W, THICK FILM, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1183X 29AJ1870
Product Name Chip Resistor - Surface Mount Resistor, 118K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 118000 ohms 118000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details