Panasonic Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1181X

Description
RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6740
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6740
RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9312
Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9312
RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K18, 0.1W, THICK FILM, 0402; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6740
Product Name Resistor, 1K18, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details