Panasonic Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1180X

Description
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1869
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1869
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1868
Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1868
RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118R, 0.1W, THICK FILM, 0402; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD1180X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1180X
Chip Resistor - Surface Mount ERJ-H2RD1180X
RES 118 OHM 0.5% 1/10W 0402

RES 118 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1869 ERJ-H2RD1180X
Product Name Resistor, 118R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details