Panasonic Chip Resistor - Surface Mount ERJ-H2RD1151X

Description
RES 1.15K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 1.15K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1151X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1151X
Chip Resistor - Surface Mount ERJ-H2RD1151X
RES 1.15K OHM 0.5% 1/10W 0402

RES 1.15K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6737
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6737
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6736
Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6736
RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.1W, THICK FILM, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1151X 28AJ6737
Product Name Chip Resistor - Surface Mount Resistor, 1K15, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1150 ohms 1150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details