Panasonic Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1150X

Description
RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1866
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1866
RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9310
Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9310
RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.1W, THICK FILM, 0402; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1866
Product Name Resistor, 115R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details