Panasonic Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1101X

Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1860
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1860
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1861
Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1861
RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K1, 0.1W, THICK FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1860
Product Name Resistor, 1K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details