Panasonic Chip Resistor - Surface Mount ERJ-H2RD10R2X

Description
RES 10.2 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 10.2 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD10R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD10R2X
Chip Resistor - Surface Mount ERJ-H2RD10R2X
RES 10.2 OHM 0.5% 1/10W 0402

RES 10.2 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9293
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9293
RESISTOR, 10R2, 0.1W, THICK FILM, 0402; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R2, 0.1W, THICK FILM, 0402; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1845
Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1845
RESISTOR, 10R2, 0.1W, THICK FILM, 0402; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R2, 0.1W, THICK FILM, 0402; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD10R2X 28AJ9293
Product Name Chip Resistor - Surface Mount Resistor, 10R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details