Panasonic Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1052X

Description
RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6720
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6720
RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6719
Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6719
RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.1W, THICK FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6720
Product Name Resistor, 10K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details