Panasonic Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1051X

Description
RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9302
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9302
RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1853
Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1853
RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K05, 0.1W, THICK FILM, 0402; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9302
Product Name Resistor, 1K05, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details