Panasonic Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1023X

Description
RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1850
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1850
RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1851
Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1851
RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102K, 0.1W, THICK FILM, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1850
Product Name Resistor, 102K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers