Panasonic Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1001X

Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1848
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1848
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1847
Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1847
RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1K, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1848
Product Name Resistor, 1K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers