Panasonic Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ910X

Description
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1842
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1842
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1841
Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1841
RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 91R, 0.1W, THICK FILM, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1842
Product Name Resistor, 91R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details