Panasonic Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ822X

Description
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9288
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9288
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9287
Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9287
RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 8K2, 0.1W, THICK FILM, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9288 28AJ9287
Product Name Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 8K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details