Panasonic Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ820X

Description
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6702
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6702
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6701
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6701
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6702
Product Name Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers