Panasonic Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ753X

Description
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1840
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1840
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6700
Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6700
RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 75K, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1840
Product Name Resistor, 75K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details