Panasonic Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ752X

Description
RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6698
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6698
RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6699
Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6699
RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 7K5, 0.1W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6698
Product Name Resistor, 7K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details