Panasonic Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ563X

Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9274
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9274
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9275
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9275
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9274 28AJ9275
Product Name Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details