Panasonic Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ561X

Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6685
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6685
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6686
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6686
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6685
Product Name Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers