Panasonic Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ471X

Description
RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9264
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9264
RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6678
Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6678
RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 470R, 0.1W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-H2GJ471X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2GJ471X
Resistors - Chip Resistor - Surface Mount ERJ-H2GJ471X
RES 470 OHM 5% 1/10W 0402

RES 470 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 28AJ9264 ERJ-H2GJ471X
Product Name Resistor, 470R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details