Panasonic Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ470X

Description
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9263
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9263
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6677
Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6677
RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 47R, 0.1W, THICK FILM, 0402; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2GJ470X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2GJ470X
Chip Resistor - Surface Mount ERJ-H2GJ470X
RES 47 OHM 5% 1/10W 0402

RES 47 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9263 ERJ-H2GJ470X
Product Name Resistor, 47R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details