Panasonic Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ433X

Description
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6676
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6676
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1827
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1827
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6676
Product Name Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details