Panasonic Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ3R6X

Description
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1806
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1806
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1807
Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1807
RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R6, 0.1W, THICK FILM, 0402; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1806
Product Name Resistor, 3R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details