Panasonic Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ3R0X

Description
RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6664
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6664
RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9245
Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9245
RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3R, 0.1W, THICK FILM, 0402; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6664
Product Name Resistor, 3R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers