Panasonic Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ362X

Description
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9254
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9254
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6673
Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6673
RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K6, 0.1W, THICK FILM, 0402; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9254
Product Name Resistor, 3K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers