Panasonic Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ361X

Description
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9253
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9253
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6672
Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6672
RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 360R, 0.1W, THICK FILM, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9253
Product Name Resistor, 360R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 360 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers