RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 29AJ1814 | 29AJ1815 |
| Product Name | Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic | Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 33000 ohms | 33000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |