Panasonic Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ304X

Description
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1812
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1812
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1811
Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1811
RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 300K, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1812
Product Name Resistor, 300K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details